EN
  • EN
  • DE

LENOVO 2583K6G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M

Part No LENOVO 2583K6G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432591-LENOVO 2583K6G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583K6G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M CAD Model

Description

The Lenovo 2583K6G Express x3250 M4 server mirrors the 2583K1G model in offering a straightforward and reliable server solution for small businesses or remote offices with modest computing needs. Powered by the Intel Pentium Dual-Core G850 processor, operating at a speed of 2.9GHz, this server is ideally suited for handling general business applications and services. The 65W TDP of the processor ensures that the server operates efficiently, fostering an energy-efficient environment that can help reduce operational costs. Support for memory speeds of up to 1333MHz allows for effective data processing and task handling. This server is presented in a 1U form factor, making it an excellent fit for environments where space is a premium yet requiring a reliable server solution. It comes equipped with essential management functionalities for straightforward server setup and maintenance, integrated security features for data protection, and I/O expansion options to support future business growth. The Express x3250 M4 stands as an ideal choice for organizations seeking a basic, dependable server that delivers on performance without the need for extensive computational capabilities.

You May Also Be Interested in

IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess