EN
  • EN
  • DE

A3BRA-2418M

Part No A3BRA-2418M
Manufacturer TE Connectivity
Catalog Rectangular Cable Assemblies
Description IDC CABLE - ASS24B/AE24M/APR24B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity AMP Connectors
Status Obsolete(EOL)
Connector Type Socket to Plug
Number of Positions 24
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 1.50' (457.20mm)
Features Strain Relief (Socket); Polarizing Key, Strain Relief (Plug)
Color Multiple, Ribbon
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 1102099-A3BRA-2418M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A3BRA-2418M CAD Model

Description

The TE Connectivity AMP Connectors cable assembly is a socket to plug connector with 24 positions.

  • Connector Type: Socket to Plug
  • Number of Positions: 24
  • Pitch (Connector): 0.100" (2.54mm)
  • Pitch (Cable): 0.050" (1.27mm)
  • Number of Rows: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Cable Length: 1.50' (457.20mm)
  • Features (Socket): Strain Relief, Polarizing Key
  • Features (Plug): Strain Relief
  • Cable Termination: IDC
  • Color: Multiple
  • Status: Obsolete (EOL)

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Samtec Inc.
CBL ASSY .100\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
DBL END CBL ASY 14POS SKT 6\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess