EN
  • EN
  • DE

A02KR02DS28W51B

Part No A02KR02DS28W51B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 02DS-8E - 02KR-8M-P 2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer JST Sales America Inc.
Status Active
Connector Type Socket to Plug
Number of Positions 2
Number of Rows 1
Pitch - Connector 0.079" (2.00mm)
Pitch - Cable 0.079" (2.00mm)
Length 0.167' (50.80mm, 2.00")
Color White
Cable Termination IDC
Win Source Part Number 1034847-A02KR02DS28W51B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A02KR02DS28W51B CAD Model

Description

The 1034847-A02KR02DS28W51B electronic component is a cable assembly manufactured by JST Sales America Inc.

  • Positions: 2
  • Color: White
  • Connector Type: Socket to Plug
  • Row: 1
  • Cable Termination: IDC
  • Pitch Connector and Cable: 0.079" (2.00mm)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9041 $58.7665
160+ $0.7419 $118.7040
245+ $0.7188 $176.1060
335+ $0.6955 $232.9925
430+ $0.6724 $289.1320
575+ $0.6028 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess