EN
  • EN
  • DE

LENOVO 00YK023 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD

Part No LENOVO 00YK023 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430490-LENOVO 00YK023 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK023 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD CAD Model

Description

The LENOVO 00YK023 ThinkSystem Hard Drive is designed for businesses seeking reliable and capacious storage solutions. This 2.5-inch HDD offers 1TB of storage space, suitable for a wide range of applications and data storage needs. It operates at 7,200 RPM, providing a balance between performance and energy efficiency, and is equipped with a SAS 12Gb/s interface for high-speed data transfers. The hot swap feature enhances the drive’s convenience, enabling quick and easy replacement or expansion without system downtime. Adhering to a 512 native (512n) sector size, the drive ensures compatibility with various operating systems and legacy applications, making it a versatile choice for diverse IT environments. This HDD is aimed at businesses needing robust, high-capacity storage for their daily operations, offering reliability and performance in a compact form factor.

You May Also Be Interested in

EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess