EN
  • EN
  • DE

BM24B-GHDS-TF(LF)(SN)

Part No BM24B-GHDS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Shrouded Header (4 Sides) HDR 24 POS 1.25mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015127-BM24B-GHDS-TF(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM24B-GHDS-TF(LF)(SN) CAD Model

Description

The BM24B-GHDS-TF(LF)(SN) is a 24-position, 0.5mm pitch, SMT top entry header from JST's GH series of wire-to-board connectors. These connectors are designed for high-density mounting and provide reliable connections in compact electronic devices. The TF(LF)(SN) suffix indicates that the part is lead-free and suitable for reflow soldering processes.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for connecting internal components.
  • Industrial Equipment: Suitable for connecting PCBs in industrial control systems and automation equipment.
  • Medical Devices: Employed in medical instruments where space is limited and reliable connections are crucial.
  • Automotive Electronics: Used in automotive control units and sensor connections.
  • Gaming Consoles: Connecting various boards and peripherals within the console.

Features

  • Compact Design: 0.5mm pitch enables high-density mounting on PCBs, saving valuable board space.
  • SMT Compatibility: Designed for surface mount technology (SMT), facilitating automated assembly processes.
  • Top Entry: Top entry configuration simplifies wire insertion and removal.
  • Secure Locking Mechanism: Provides a reliable connection, preventing accidental disconnections due to vibration or shock.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness and adherence to global regulations.

Benefits

  • Space Savings: The small footprint allows for more components to be placed on the PCB.
  • Automated Assembly: SMT compatibility reduces manual labor and increases production efficiency.
  • Reliable Connection: Secure locking mechanism ensures stable electrical performance.
  • Environmental Compliance: Lead-free construction meets environmental regulations and promotes sustainability.
  • Ease of Use: Top entry design simplifies wire insertion and maintenance.

Additional Details

The connector is made of high-temperature resistant materials, allowing it to withstand reflow soldering temperatures. The housing material is typically a UL94V-0 rated plastic, providing flame retardancy. The BM24B-GHDS-TF(LF)(SN) is designed to mate with JST's GH series crimp style socket contacts. It is commonly used with discrete wires in the 30-32 AWG range. The current rating is typically around 0.5A per contact, and the voltage rating is around 50V AC/DC. Packaging typically comes in tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess