EN
  • EN
  • DE

0783AT43A0008E

Part No 0783AT43A0008E
Manufacturer Johanson Technology Inc.
Catalog RFID Antennas
Description RF ANT 783MHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207329-0783AT43A0008E
Manufacturer Johanson Technology Inc.
Category RF and Wireless -RF Antennas
Package Tape & Reel (TR)
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 783MHz
Frequency Range 779MHz ~ 787MHz
Antenna Type Chip
Mounting Type Surface Mount
Height (Max) 0.031" (0.80mm)
Ultra Librarian 3D Model Ultra Librarian 0783AT43A0008E CAD Model

Description

783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount

You May Also Be Interested in

Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Murata Electronics North America
COM-M
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 50MM
Need more? Email Us
Molex, LLC
RF ANT 2.4417GHZ/5.415GHZ PCB
Need more? Email Us
TE Connectivity
HELICAL ANTENNA FOR IOT, T&R PKG
Need more? Email Us
Pulse
RF ANT 900MHZ/1.8GHZ CHIP SLD
Need more? Email Us
SparkFun Electronics
UHF RFID ANTENNA (TNC)
Need more? Email Us
TE Connectivity
PCB ANTENNA, SMD, 698-6000MHZ
Need more? Email Us
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess