EN
  • EN
  • DE

AD9631AR-REEL

Part No AD9631AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Wide Bandwidth Voltage Feedback Op Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 1300V/μs
-3db Bandwidth 320MHz
Current - Input Bias 2μA
Voltage - Input Offset 3mV
Supply Current 17mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 6V ~ 12V, ±3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD9631
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139151-AD9631AR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9631AR-REEL CAD Model

Description

Product Overview: AD9631AR-REEL

The AD9631AR-REEL is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This product comes in a convenient reel packaging, making it ideal for large-scale production and automated assembly processes.

Key Features and Benefits

  • High Precision: The AD9631AR-REEL offers exceptional accuracy and noise performance, which is essential for applications requiring high signal fidelity.
  • Wide Input Range: It is designed to handle a broad range of input signals, providing flexibility in various use cases.
  • Low Power Consumption: With its energy-efficient design, the AD9631AR-REEL helps in minimizing power usage, making it suitable for portable and battery-powered devices.
  • Robust Packaging: The reel packaging ensures that the product is well-protected during shipping and handling, reducing the risk of damage and ensuring the components arrive in optimal condition.

Applications

The AD9631AR-REEL is versatile and can be used in a multitude of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure
  • High-end Consumer Electronics

Technical Specifications

The technical specifications of the AD9631AR-REEL include:

  • Resolution: Details on the bit resolution of the ADC
  • Sampling Rate: Maximum sampling rate supported
  • Input Voltage Range: The range of input voltages the ADC can handle
  • Interface: Type of digital interface used for communication
  • Operating Temperature Range: The temperature range within which the device can reliably operate

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD9631AR-REEL is manufactured with strict quality control measures and is designed to meet the rigorous demands of industrial and commercial applications. Customers can trust in the reliability and performance of this ADC, backed by Analog Devices' reputation for excellence.

For more detailed information, including pricing and availability, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3071 $51.1497
15+ $6.8357 $102.5355
23+ $6.6000 $151.8000
33+ $6.1286 $202.2438
43+ $5.8929 $253.3947
54+ $5.6572 $305.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess