EN
  • EN
  • DE

2108784-1

Part No 2108784-1
Manufacturer TE Connectivity
Catalog RFID Antennas
Description PCB ANTENNA, SMD, 698-6000MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202335-2108784-1
Manufacturer TE Connectivity AMP Connectors
Category RF and Wireless -RF Antennas
Package Bag
Product Status Active
RF Family/Standard Cellular
Frequency Group Wide Band
Frequency (Center/Band) 839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz
Frequency Range 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz
Antenna Type PCB Trace
Applications CDMA, GSM, LTE
Ultra Librarian 3D Model Ultra Librarian 2108784-1 CAD Model

Description

The TE Connectivity AMP Connectors RF antenna is designed for CDMA, GSM, and LTE applications.

  • Frequency Range: 698MHz to 6GHz
  • Antenna Type: PCB Trace
  • Package: Bag
  • Product Status: Active
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4969
Molex, LLC
ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Need more? Email Us
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
Johanson Technology Inc.
RF ANT 783MHZ CHIP SOLDER SMD
Need more? Email Us
Murata Electronics North America
COM-M
Lowest to $6.8182
Murata Electronics North America
COM-M
Need more? Email Us
Pulse
RF ANT 900MHZ/1.8GHZ CHIP SLD
Need more? Email Us
Molex, LLC
824~2170MHZ FLEXIBLE ANT SIDE-FE
Lowest to $2.7778
DLP Design Inc.
RFID ANTENNA 13.56MHZ RND W/COAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3868 $62.4060
105+ $1.1379 $119.4795
160+ $1.1025 $176.4000
220+ $1.0669 $234.7180
280+ $1.0313 $288.7640
375+ $0.9246 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess