EN
  • EN
  • DE

LE-0909-14WW

Part No LE-0909-14WW
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description 6 LED FESTOON LAMP WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Size / Dimension 0.421" Dia x 1.732" L (10.70mm x 44.00mm)
Wavelength 3000K
Voltage - Forward (Vf) (Typ) 12V
Base Type Festoon
Color White, Warm
Configuration Single
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567869-LE-0909-14WW
Ultra Librarian 3D Model Ultra Librarian LE-0909-14WW CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED MINI WEDGE 525NM GRN WH DIFF / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Lumex Opto/Components Inc.
LED 1156 REPLACEMENT 590NM YELLW / LED Lamp Replacement Yellow (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED MINI WEDGE WHITE DIFFUSED / LED Lamp Replacement White Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 590NM SYLW WTR / LED Lamp Replacement Yellow (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 525NM GREEN / LED Lamp Replacement Green Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 626NM RED WTR / LED Lamp Replacement Red (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 590NM SYLW WTR / LED Lamp Replacement Yellow (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess