EN
  • EN
  • DE

SSP-24MB152UP12G

Part No SSP-24MB152UP12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1.28" 24L BA15 SGL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Product Status Obsolete
Can Replace Lamps 1156
Dimension 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Green (x 24)
Millicandela Rating 183000mcd
Configuration 24 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1024
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238034-SSP-24MB152UP12G
Ultra Librarian 3D Model Ultra Librarian SSP-24MB152UP12G CAD Model

Description

The SSP-24MB152UP12G is a Poly-Leds™ LED lamp replacement from Lumex Opto/Components Inc.

  • Package: Bulk
  • Configuration: 24 Round
  • Color: Green
  • Voltage - Forward (Vf) (Typ): 12V
  • Applications: Incandescent Replacements and Indicator Lights
  • Standard Package: 100 Pieces
  • Millicandela Rating: 183000mcd
  • Wavelength: 525nm
  • Dimensions: 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
  • Status: Obsolete
  • Replaces Lamp: Bayonet (BA15S)
  • Other Names: 67-2265

You May Also Be Interested in

JKL Components Corp.
LED T-1.75 24V WEDGE RED
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL POL
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WH DIFF 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess