EN
  • EN
  • DE

SSP-3MB93S12G

Part No SSP-3MB93S12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED .43" 3L BA9S 590NM SYLW WTR / LED Lamp Replacement Yellow (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps Multiple Miniature Bayonet Lamps
Dimension 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Wavelength 590nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Miniature Bayonet (BA9S)
Color Yellow (x 3)
Millicandela Rating 13200mcd
Configuration 3 Round
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-3
Other Names 441-1031
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238036-SSP-3MB93S12G
Ultra Librarian 3D Model Ultra Librarian SSP-3MB93S12G CAD Model

Description

The SSP-3MB93S12G is a Poly-Leds™ LED lamp replacement from Lumex Opto/Components Inc.

  • LED Color: Yellow
  • Voltage: 12V
  • Millicandela Rating: 13200mcd
  • Configuration: 3 Round
  • Dimension: 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
  • Package: Bulk
  • Applications: Incandescent Replacements and Indicator Lights

You May Also Be Interested in

JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess