EN
  • EN
  • DE

SSP-01TWB2UPW12

Part No SSP-01TWB2UPW12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE 525NM GRN WH DIFF / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Green
Millicandela Rating 2800mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1000
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238057-SSP-01TWB2UPW12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB2UPW12 CAD Model

Description

The SSP-01TWB2UPW12 is a green LED lamp replacement from Lumex Opto/Components Inc. that emits 2800mcd of light with a peak wavelength of 525nm.

  • Voltage Rating: 12V
  • Package: Bulk
  • Standard Package: 100
  • Applications: Optoelectronics, incandescent replacements and indicator lights
  • Dimension: 0.394 inches (10.00mm) in diameter and 1.181 inches (30.00mm) in height
  • Configuration: Single
  • Replaces Lamps: Wedge base type

You May Also Be Interested in

Dialight
LED CLUSTER T3 1/4 YW 592NM 120V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
T 3 1/4 MINIATURE BAYONET (BA9S)
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER WHT
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess