EN
  • EN
  • DE

LE-0909-11CW

Part No LE-0909-11CW
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description 6 LED FESTOON LAMP WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Size / Dimension 0.421" Dia x 1.535" L (10.70mm x 39.00mm)
Wavelength 6000K
Voltage - Forward (Vf) (Typ) 12V
Base Type Festoon
Color White, Cool
Configuration Single
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567868-LE-0909-11CW
Ultra Librarian 3D Model Ultra Librarian LE-0909-11CW CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED 1156 REPLACEMENT 525NM GREEN / LED Lamp Replacement Green (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .94" 13L BA15 SGL 626NM RED / LED Lamp Replacement Red (x 13) Bayonet (BA15S) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 626NM RED / LED Lamp Replacement Red Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
LED MINI WEDGE 525NM GRN WH DIFF / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 DBL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15D) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess