EN
  • EN
  • DE

SSP-1156B152UP12

Part No SSP-1156B152UP12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1156 REPLACEMENT 525NM GREEN / LED Lamp Replacement Green (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Can Replace Lamps 1156
Dimension 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Green (x 11)
Millicandela Rating 70400mcd
Configuration 11 Round
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-1156
Other Names 441-1010,SSP1156B152UP12
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238042-SSP-1156B152UP12
Ultra Librarian 3D Model Ultra Librarian SSP-1156B152UP12 CAD Model

Description

The Lumex Opto/Components Inc. SSP-1156B152UP12 is a green colored LED lamp replacement that comes in a bulk package of 50. It is a Poly-Leds™ series product that is used as an incandescent replacement and indicator lights.

  • Configuration: 11 Round
  • Millicandela Rating: 70400mcd
  • Voltage-Forward (Vf) (Typ): 12V
  • Wavelength: 525nm
  • Dimension: 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • Replaces Lamps: Bayonet (BA15S) base type

You May Also Be Interested in

Interlight
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
JKL Components Corp.
LED T-1.75 12V WEDGE 25MA WHITE
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER WHT
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA GREEN
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
120AC MIN BAY CLUSTER RED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess