EN
  • EN
  • DE

SSP-M16MW012E05

Part No SSP-M16MW012E05
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series SunBrite™
Package Box
Dimension 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Wavelength 3000K
Voltage - Forward (Vf) (Typ) 12V AC/DC
Base Type MR16
Color White, Warm
Configuration Single
Applications General Purpose Lighting
Base Product Number SSP-M16
Other Names 67-2140,SSPM16MW012E05
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238026-SSP-M16MW012E05
Ultra Librarian 3D Model Ultra Librarian SSP-M16MW012E05 CAD Model

Description

The SSP-M16MW012E05 is a SunBrite™ LED lamp replacement manufactured by Lumex Opto/Components Inc.

  • Color: Warm White
  • Wavelength: 3000K
  • Forward Voltage: 12V AC/DC
  • Configuration: Single
  • Application: General Purpose Lighting
  • Package Type: Box
  • Diameter: 1.969"
  • Height: 1.689"

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 525NM GREEN 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 130VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 28VAC/DC
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT 525NM GREEN 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT WHITE CLEAR 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 630NM RED 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 24VAC/DC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess