EN
  • EN
  • DE

SSP-13MB156U12G

Part No SSP-13MB156U12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED .94" 13L BA15 SGL 626NM RED / LED Lamp Replacement Red (x 13) Bayonet (BA15S) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Product Status Obsolete
Dimension 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Wavelength 626nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15S)
Color Red (x 13)
Millicandela Rating 55500mcd
Configuration 13 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1020
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238035-SSP-13MB156U12G
Ultra Librarian 3D Model Ultra Librarian SSP-13MB156U12G CAD Model

Description

The SSP-13MB156U12G is a Poly-Leds™ LED lamp replacement from Lumex Opto/Components Inc.

  • Color: Red
  • Configuration: 13 Round
  • Voltage Rating: 12V
  • Millicandela Rating: 55500mcd
  • Peak Wavelength: 626nm
  • Diameter: 0.937 inches
  • Height: 1.398 inches
  • Package: Bulk
  • Standard Package: 50
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Status: Obsolete
  • Base Type: Bayonet (BA15S)

You May Also Be Interested in

EAO
LAMP LED BA9S GRN 230V
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL POL
Need more? Email Us
Dialight
28V NON-POL. LED BASED LAMP
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
JKL Components Corp.
LED BAYONET 6V 20A WHITE
Need more? Email Us
Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 12VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess