Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 14V
MSCP (Mean Spherical Candle Power) 0.3
Lens Style Round with Domed Top
Lens Size RT-1 1/4
Lead Style Radial - Bi-Pin
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566731-DW07
Ultra Librarian 3D Model Ultra Librarian DW07 CAD Model

You May Also Be Interested in

456
Advanced Micro Lites
G4-1/2 Miniature Bayonet
Need more? Email Us
ECAD model for 456
Advanced Micro Lites
T1-3/4 WIRE TERMINAL
Need more? Email Us
ECAD model for 1728
A1A
Visual Communications Company - VCC
LAMP NEON R6.2MM WIR 65VAC 90VDC
Need more? Email Us
ECAD model for A1A
Advanced Micro Lites
T2 Telephone Slide Base
Need more? Email Us
ECAD model for 6PSB
B1A
Visual Communications Company - VCC
LAMP NEON T-3.25 MINI BAYO 65V
Need more? Email Us
ECAD model for B1A
A2A
Visual Communications Company - VCC
LAMP NEON T-2 WIRE TERM 125V
Need more? Email Us
ECAD model for A2A
85
Advanced Micro Lites
T-1 3/4 WEDGE LAMP
Need more? Email Us
ECAD model for 85
259
Visual Communications Company - VCC
LAMP INCAND RT-3.25 WEDGE 6.3V
Need more? Email Us
ECAD model for 259
Advanced Micro Lites
T-1 3/4 MIDGET SCREW
Need more? Email Us
ECAD model for 335LSV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention