EN
  • EN
  • DE

BF22312-45B

Part No BF22312-45B
Manufacturer JKL Components Corp.
Catalog Lamps - Cold Cathode Fluorescent (CCFL) UV
Description CCFL WH LAMP 1160V 5MA 2.2X312MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CCFL, Tri-Phosphor RGB White Lamp
Voltage 1160V (Start), 750V (Operating)
Current 5 mA
Output 30000 cd/m2
Size / Dimension 2.2mm x 312mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565160-BF22312-45B
Ultra Librarian 3D Model Ultra Librarian BF22312-45B CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 1350V 5MA 3X300MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 600V 5MA 5.6X118MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1300V 5MA 2.6X188MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1021V 6MA 2X305MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1150V 5MA 2.6X214MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1160V 5MA 2.2X312MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 490V 5MA 2.6X61MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 1140V 5MA 2.2X180MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 3X160MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess