EN
  • EN
  • DE

MLT-7525

Part No MLT-7525
Manufacturer Jiangsu HUAWHA Electronics Co., Ltd.
Catalog Buzzers
Description Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,7.5x7.5mm
Operating Temperature -20℃~+70℃
Driver Circuitry Passive (Externally Driven)
Resonant Frequency 2.7kHz
Voltage Rating 3.6V
Technology Electromagnetic
Current Consumption 95mA
Ultra Librarian 3D Model Ultra Librarian MLT-7525 CAD Model

Description

Overview

The 0360-1000-0060 is crafted for precision performance in advanced electronic systems. Its reliable construction and versatile applications make it an essential component in both conventional and innovative projects.

Applications

  • Aerospace systems
  • Medical devices
  • Computing hardware
  • Robotics
  • Satellite communications

Features and Benefits

  • Precision-engineered for high-accuracy applications.
  • Durable materials for enhanced longevity.
  • Compact size fits into tight spaces without sacrificing performance.
  • Easily integrates with both analog and digital systems.

Additional Details

Designed for technical applications demanding high precision, this component facilitates advanced functionality in critical systems. Its robust design ensures dependable performance in challenging environments.

You May Also Be Interested in

Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~15V 3kHz 85dB SMD,9.6x9.6mm
Lowest to $0.7918
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~16V 2.3kHz 85dB Through Hole,D=12mm
Lowest to $0.2217
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Lowest to $0.2024
Dongguan Fengming Electronics Co., Ltd.
5V SMD,7.5x7.5mm
Lowest to $0.1437
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Lowest to $0.1889
Kingstate Electronics Corp.
Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Lowest to $2.6195
INGHAi
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Lowest to $0.3871
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Passive (Externally Driven) Piezoelectric 5.2kHz 75dB SMD,D=10mm
Lowest to $0.6657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1889 $50.0585
650+ $0.1550 $100.7500
1,000+ $0.1502 $150.2000
1,380+ $0.1453 $200.5140
1,780+ $0.1405 $250.0900
2,385+ $0.1259 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess