EN
  • EN
  • DE

KPEG242

Part No KPEG242
Manufacturer Kingstate Electronics Corp.
Catalog Buzzers
Description Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,D=13.9mm
Operating Temperature -20℃~+70℃
Diameter(φD) 13.9mm
Driver Circuitry Active Buzzer (Built-in Driving Circuit)
Resonant Frequency 4.1kHz
Technology Piezoelectric
Voltage Rating 12V
Current Consumption 15mA
Ultra Librarian 3D Model Ultra Librarian KPEG242 CAD Model

You May Also Be Interested in

INGHAi
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Lowest to $0.3871
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~15V 3kHz 85dB SMD,9.6x9.6mm
Lowest to $0.7918
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Lowest to $0.2837
Kingstate Electronics Corp.
Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Lowest to $2.6195
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 3V~7V 2.7kHz 85dB
Lowest to $0.3519
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Lowest to $0.2024
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~16V 2.3kHz 85dB Through Hole,D=12mm
Lowest to $0.2217
Dongguan Fengming Electronics Co., Ltd.
5V SMD,7.5x7.5mm
Lowest to $0.1437

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess