EN
  • EN
  • DE

HMB1275-05B

Part No HMB1275-05B
Manufacturer Jiangsu HUAWHA Electronics Co., Ltd.
Catalog Buzzers
Description Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,D=12mm
Operating Temperature -20℃~+70℃
Diameter(φD) 12mm
Driver Circuitry Active Buzzer (Built-in Driving Circuit)
Resonant Frequency 2.7kHz
Voltage Rating 5V
Technology Electromagnetic
Current Consumption 30mA
Ultra Librarian 3D Model Ultra Librarian HMB1275-05B CAD Model

Description

Product Overview

The 02CZ10-V diode is a highly reliable and efficient component designed for a wide range of electronic applications. Its robust construction and advanced technology ensure optimal performance in various demanding environments.

Features and Benefits

  • High current capacity, ideal for powering circuits and systems.
  • Low forward voltage drop to enhance energy efficiency.
  • Compact design for easy integration into small devices.
  • Excellent thermal stability, ensuring consistent performance.

Applications

  • Power supply units
  • Signal processing circuits
  • Voltage regulation modules
  • Consumer electronics

With its superior performance characteristics, the 02CZ10-V is a versatile choice for engineers seeking reliability and efficiency.

You May Also Be Interested in

Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 8V~16V 2.3kHz 85dB Through Hole,D=12mm
Lowest to $0.2217
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,8.5x8.5mm
Lowest to $0.2837
INGHAi
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.7kHz 80dB
Lowest to $0.3871
Taizhou Fusheng Electronic Technology Co., Ltd.
Buzzers Passive (Externally Driven) Piezoelectric 5.2kHz 75dB SMD,D=10mm
Lowest to $0.6657
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Passive (Externally Driven) Magnetic 2.5V~4.5V 2.7kHz 80dB SMD,7.5x7.5mm
Lowest to $0.1889
Dongguan Fengming Electronics Co., Ltd.
5V SMD,7.5x7.5mm
Lowest to $0.1437
Kingstate Electronics Corp.
Buzzers Active Buzzer (Built-in Driving Circuit) Piezoelectric 4V~16V 15mA 4.1kHz 77dB Through Hole,D=13.9mm
Lowest to $2.6195
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 4V~8V 2.7kHz 85dB Through Hole,D=12mm
Lowest to $0.1813
Jiangsu HUAWHA Electronics Co., Ltd.
Buzzers Active Buzzer (Built-in Driving Circuit) Magnetic 2V~5V 2.3kHz 85dB
Lowest to $0.2024

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1813 $50.7640
675+ $0.1487 $100.3725
1,045+ $0.1441 $150.5845
1,435+ $0.1394 $200.0390
1,855+ $0.1348 $250.0540
2,485+ $0.1209 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess