EN
  • EN
  • DE

CJ78L09

Part No CJ78L09
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958462-CJ78L09
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ78L09 CAD Model

Description

The CJ78L09 is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This regulator is designed to provide a fixed 9V output voltage with a low dropout voltage, making it suitable for various electronic applications requiring a stable voltage source.

Applications

  • Microcontroller Power Supplies: Provides a stable 9V supply for microcontrollers and related circuitry.
  • Sensor Power Supplies: Used to power sensors and transducers requiring a regulated 9V supply.
  • Instrumentation Amplifiers: Supplies a stable voltage to instrumentation amplifiers for accurate signal conditioning.
  • Small Electronic Devices: Powers various small electronic devices, such as remote controls and toys.
  • Educational Projects: Commonly used in electronics projects for students and hobbyists.

Features

  • Fixed 9V Output Voltage: Provides a stable and regulated 9V output.
  • Low Dropout Voltage: Operates with a low input-output voltage differential.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • No External Components Required: Simple to use with minimal external components.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 9V output voltage.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Protection Features: Built-in protection features enhance reliability and prevent damage.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.
  • Small Package Size: Available in a compact package for space-constrained applications.

Additional Details

The CJ78L09 typically comes in a TO-92 package. It requires a minimum input voltage slightly above 9V to operate correctly. The maximum input voltage is typically around 30V. It is important to consult the datasheet for detailed electrical characteristics, such as the quiescent current, output voltage tolerance, and thermal resistance, to ensure proper application and prevent damage to the regulator or the connected circuitry.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0766 $50.1730
1,590+ $0.0629 $100.0110
2,465+ $0.0609 $150.1185
3,390+ $0.0590 $200.0100
4,390+ $0.0570 $250.2300
5,875+ $0.0511 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,200 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess