EN
  • EN
  • DE

KX15-40KLDL-E1000E

Part No KX15-40KLDL-E1000E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN PLUG 40POS R/A SMD GOLD / 40 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series KX15
Package Tape & Reel (TR)
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount, Right Angle
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Height Above Board 0.226" (5.74mm)
Base Product Number KX15-40K
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,000
Win Source Part Number 1171654-KX15-40KLDL-E1000E
Ultra Librarian 3D Model Ultra Librarian KX15-40KLDL-E1000E CAD Model

Description

The JAE Electronics KX15-40KLDL-E1000E is a rectangular connector array with edge type and mezzanine (board to board) capabilities. KX15-40KLDL-E1000E is manufactured by JAE Electronics.

  • Series: KX15
  • Pitch: 0.031" (0.80mm)
  • Positions: 40
  • Features: Board Guide and Solder Retention
  • Connector Type: Plug
  • Contact Type: Center Strip
  • Rows: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 4.00µin (0.100µm)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 1,000
  • Mounting Type: Surface Mount, Right Angle

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess