EN
  • EN
  • DE

JC26A-BB16-E800E

Part No JC26A-BB16-E800E
Manufacturer JAE Electronics
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer JAE Electronics
Packaging Reel - TR
Card Type CompactFlash® - Type I, II
Number of Positions 50
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Contact Finish Gold
Base Product Number JC26A-BB
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 800
Win Source Part Number 1332062-JC26A-BB16-E800E
Ultra Librarian 3D Model Ultra Librarian JC26A-BB16-E800E CAD Model

Description

The JAE Electronics JC26A-BB series connector is a 50-position surface mount, right angle connector.

  • Positions: 50
  • Mounting Type: Surface Mount
  • Angle: Right Angle
  • Card Type: CompactFlash® - Type I, II
  • Insertion/Removal Method: Push-In, Pull-Out
  • Contact Finish: Gold
  • Material Flammability Rating: UL94 V-0
  • Fastening Type: Right Angle
  • RoHS Compliant: Yes
  • Applications: Memory Connectors, PC Card Sockets

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess