EN
  • EN
  • DE

7G24-B6A6-05

Part No 7G24-B6A6-05
Manufacturer 3M
Catalog Memory Connectors - PC Card Sockets
Description CONN CFAST CARD PUSH-PUSH / Position Card Connector CFast™ Card Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer 3M
Packaging Tray
Card Type CFast™ Card
Connector Type Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Left
Mounting Snap-In
Mounting Feature Normal, Standard - Top
Base Product Number 7G24
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 3M9680,7G24-B616-05,7G24B6A605,51111947166,5111194716,XA007001317,7010506664
Standard Package 1,800
Win Source Part Number 1332017-7G24-B6A6-05
Ultra Librarian 3D Model Ultra Librarian 7G24-B6A6-05 CAD Model

Description

The 3M PC Card Socket is a CFast™ card ejector connector that is designed for use in memory connectors.

  • Card Type: CFast™
  • Mounting Type: Snap-In
  • Insertion and Removal: Push-In and Push-Out
  • Ejector Side: Left
  • Mounting Feature: Normal, Standard-Top
  • ECCN: EAR99
  • REACH: Unaffected
  • RoHS Compliant: Yes
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654
Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.1899
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess