EN
  • EN
  • DE

0679130002

Part No 0679130002
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Manufacturer Molex
Packaging Reel - TR
Product Status Obsolete
Card Type Secure Digital - SD
Number of Positions 12 (9 + 3)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.108" (2.75mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold
Base Product Number 067913
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 67913-0002,WM23962CT,0679130002-C,679130002,067913-0002,WM23962TR,067913-0002-C,67913-0002-C,679130002-C
Standard Package 300
Win Source Part Number 1332008-0679130002
Ultra Librarian 3D Model Ultra Librarian 0679130002 CAD Model

Description

The Molex 1332008-0679130002 is a 12-position (9 + 3) PC card socket with a pitch of 0.108" (2.75mm).

  • Positions: 12 (9 + 3)
  • Card Type: PC Card Socket
  • Pitch: 0.108" (2.75mm)
  • Mounting: Surface Mounted
  • Configuration: Reverse-Bottom
  • Feature: Board Guide
  • Feature: Switch
  • Type: Connector and Ejector
  • Contact Finish: Gold
  • ROHS3 Compliant: Yes
  • REACH Unaffected: Yes
  • HTSUS: 8536.69.4040
  • Status: Obsolete
  • Standard Package: 300

You May Also Be Interested in

Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
ATTEND Technology
CONN MINI SIM SOCKET
Lowest to $1.2166
Amphenol FCI
SMART CARD CNR E02 LF
Lowest to $30.0416
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess