EN
  • EN
  • DE

1050480001

Part No 1050480001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 2.54mm (.100") SIM Card Connector, 6 Circuits, SMT, with Guide Rail, Housing Height 1.45mm (.057"), Lead Free | 1.45MM LOW PROFILE SIM CARD CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Card Type SIM Card
Number of Positions 6
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Style SMT, Right Angle
Height Above Board 0.057" (1.45mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15.0μin (0.38μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120998-1050480001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1050480001 CAD Model

Description

The Molex 1120998-1050480001 is a 6-position SIM card connector with a pitch of 0.057" (1.45mm).

  • Manufacturer: Molex
  • Pitch: 0.057" (1.45mm)
  • Mounting: Surface mounted
  • Contact Finish: Gold, 15.0µin (0.38µm) thickness
  • Height Above Board: 0.057" (1.45mm)
  • Mounting Configuration: Standard top
  • Category: Connectors, Interconnects
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess