EN
  • EN
  • DE

JA3102A-36-J2PC-R

Part No JA3102A-36-J2PC-R
Manufacturer JAE Electronics
Catalog Circular Connectors
Description CONN RCPT MALE 27P SILVER CRIMP / 27 Position Circular Connector Receptacle, Male Pins Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr JAE Electronics
Series JA
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 27
Shell Size - Insert 36-J2
Mounting Type Panel Mount
Mounting Feature Flange
Termination Crimp
Fastening Type Threaded
Orientation Keyed
Primary Material Metal
Shell Material Aluminum Alloy
Shell Finish Zinc
Contact Finish - Mating Silver
Color Black
Cable Opening 2.138" (54.30mm)
Temperature Range - Operating -55°C ~ 85°C
Contact Material Copper Alloy
Insert Material Synthetic Resin
Applications Industrial, Marine, Telecommunications
Base Product Number JA3102A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 1
Win Source Part Number 1210121-JA3102A-36-J2PC-R
Ultra Librarian 3D Model Ultra Librarian JA3102A-36-J2PC-R CAD Model

Description

The JAE Electronics JA3102A-36-J2PC-R is a circular connector with 27 positions.

  • Color: Black
  • Applications: Industrial, marine, and telecommunications
  • Connector Type: Receptacle with male pins
  • Termination: Crimp
  • Fastening Type: Threaded
  • Package Type: Bulk
  • Contact Material: Copper alloy
  • Ingress Protection: Not specified
  • Shielding: Not specified
  • Orientation: Keyed
  • Mounting Feature: Flange
  • Shell Size-Insert: 36-J2
  • Shell Material: Aluminum alloy
  • Shell Finish: Zinc
  • Insert Material: Synthetic resin
  • ECCN: EAR99

You May Also Be Interested in

Others
Lowest to $1.2913
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess