EN
  • EN
  • DE

TS3DV520ERHURG4

Part No TS3DV520ERHURG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 56WQFN / Video Switch IC Serial HDMI 1.2a, IEC 61000-4-2 56-WQFN (5x11) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Function Switch
Applications Consumer Video
Standards HDMI 1.2a, IEC 61000-4-2
Control Interface Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Base Product Number TS3DV520
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 381349-TS3DV520ERHURG4
Ultra Librarian 3D Model Ultra Librarian TS3DV520ERHURG4 CAD Model

Description

Product Overview: TS3DV520ERHURG4 by Texas Instruments

The TS3DV520ERHURG4 is a high-performance, 5.0-Gbps dual differential 4:1 multiplexer-demultiplexer designed by Texas Instruments. This advanced switch is part of the signal conditioning product family and is ideal for applications requiring high-speed data routing and signal integrity.

Engineered with cutting-edge technology, the TS3DV520ERHURG4 offers a wide bandwidth that ensures minimal signal degradation, making it perfect for high-speed data channels. It supports various data protocols, including PCIe, SATA, and USB, providing versatility and making it a go-to solution for designers working on computing, consumer electronics, and networking projects.

The device features low power consumption and an ESD protection circuit, which safeguards the chip against electrostatic discharges, thereby enhancing its durability and reliability in complex electronic systems. Its small form factor and low pin count contribute to a reduced footprint on PCBs, essential for modern compact designs.

The TS3DV520ERHURG4 is also characterized by its bidirectional operation and hot-plug capability. This functionality allows for seamless integration into systems that may require hot-swapping of components without the need to power down the entire system. The switch's high-speed signal passing capabilities are complemented by its low crosstalk and off-isolation, ensuring data integrity and minimal interference between channels.

For designers and engineers looking for a reliable and high-performance signal routing solution, the TS3DV520ERHURG4 from Texas Instruments stands out with its excellent signal integrity, low power consumption, and robust protection features. Its compatibility with a range of high-speed protocols and compact size makes it an ideal choice for a wide array of applications in the fast-paced world of electronic product design.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2985 $50.5670
54+ $1.8859 $101.8386
83+ $1.8270 $151.6410
114+ $1.7680 $201.5520
147+ $1.7091 $251.2377
196+ $1.5323 $300.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,308 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess