EN
  • EN
  • DE

609-9P

Part No 609-9P
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description D-Sub Standard Connectors LPP PL / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr TE Connectivity
Series *
Package Tube
Product Status Active
Standard Package 25 pcs
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1021942-609-9P
Ultra Librarian 3D Model Ultra Librarian 609-9P CAD Model

Description

The TE Connectivity D-Sub Connector Assembly is a reliable electronic component designed for use in D-Sub connector applications.

  • Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors
  • Package: Tube
  • Pieces per Package: 25
  • Manufacturer: TE Connectivity
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4040
  • Status: Active

You May Also Be Interested in

NorComp Inc.
CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9P SMD R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.1493
Amphenol
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $3.1726
Amphenol
CONN D-SUB PLUG 25POS VERT SLDR / 25 Position D-Sub Plug, Male Pins Connector
Lowest to $3.9908
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess