Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 25LC040A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123346-25LC040A-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC040A-E/MS CAD Model

Description

Microchip Technology's 25LC040A-E/MS Serial EEPROM

The 25LC040A-E/MS is a 4 Kbit electrically erasable and programmable read-only memory (EEPROM) component from Microchip Technology, renowned for its reliability and ease of integration. This serial EEPROM device is designed to provide flexible non-volatile storage solutions for applications that require low-power operation, small form factor, and the ability to perform frequent data updates.

This particular model comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, making it an excellent choice for modern, high-density electronic systems. The 25LC040A-E/MS operates on a standard 2.5V to 5.5V supply voltage range, accommodating a variety of power environments and ensuring compatibility with most microcontroller logic levels.

Featuring a simple serial interface, the 25LC040A-E/MS supports the SPI (Serial Peripheral Interface) protocol, which allows for high-speed data transfer and seamless integration with a broad range of microcontrollers and processors. The device provides a maximum clock frequency of 10 MHz, enabling quick read and write operations that are essential for performance-sensitive applications.

The EEPROM is organized as 512 x 8 bits, which allows for flexible data storage options. Users can write data one byte at a time, which is particularly useful for storing configuration parameters or small data sets that require frequent updating. Additionally, the 25LC040A-E/MS boasts a high endurance of 1 million erase/write cycles and a data retention period of over 200 years, ensuring that data remains safe and intact over the product's lifespan.

For security and data protection, the device includes a write-protect feature that prevents accidental overwrites and data corruption. This feature can be activated through the status register, providing control over the write operations to the memory array.

Overall, the Microchip Technology 25LC040A-E/MS Serial EEPROM is a versatile and reliable storage solution, perfect for a wide range of applications, including consumer electronics, industrial automation, automotive systems, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 1MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA080/SN
Microchip Technology
IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC256T-E/SN16KVAO
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $5.9091
ECAD model for 25AA080C-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24LC01BT-E/ST
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5295
ECAD model for 24AA02HT-I/OT
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-MSOP
Need more? Email Us
ECAD model for 24FC04-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention