EN
  • EN
  • DE

T1550-A120-A262

Part No T1550-A120-A262
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 351180-T1550-A120-A262
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1550-A120-A262 CAD Model

Description

The T1550-A120-A262 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. SAW filters utilize the piezoelectric effect of materials like quartz or lithium niobate to create acoustic waves on the surface of the substrate. These waves interact with metallic structures patterned on the surface to achieve the desired filtering characteristics.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter signals in the transmit and receive paths.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless systems to improve signal quality and reduce interference.
  • Satellite Communication Systems: Integrated into satellite receivers and transmitters for signal conditioning.
  • Television Broadcasting: Utilized in television tuners and transmitters for channel selection and signal filtering.
  • Automotive Electronics: Found in keyless entry systems, tire pressure monitoring systems (TPMS), and other automotive RF applications.

Features

  • Sharp Selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency range.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • High Reliability: Robust construction ensures stable performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, the T1550-A120-A262 enhances the clarity and reliability of communication signals.
  • Enhanced System Performance: Sharp selectivity and low insertion loss contribute to improved overall system performance.
  • Reduced Interference: Minimizes the impact of unwanted signals on adjacent channels or systems.
  • Simplified Design: Integrated filtering functionality simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for achieving high-performance filtering in RF applications.

Additional Details

While specific detailed specifications like center frequency, bandwidth, insertion loss, and rejection depend on the exact application and are often proprietary, SAW filters like the T1550-A120-A262 are generally characterized by their ability to provide precise filtering at relatively high frequencies (typically in the MHz to GHz range). The materials used in their construction, such as lithium tantalate or quartz, contribute to their stability and performance. The SMT package allows for efficient and reliable assembly onto circuit boards, making them suitable for high-volume production.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess