Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - IGBTs - Single
Manufacturer IXYS
Series Polar?
Packaging Tube
Voltage - Collector Emitter Breakdown (Max) 330V
Current - Collector (Ic) (Max) 85A
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 100A
Power - Max 150W
Input Type Standard
Gate Charge 80nC
Reverse Recovery Time (trr) 250ns
Package TO-3P-3, SC-65-3
Mounting Style Through Hole
Manufacturer Device Package TO-3P
Win Source Part Number 209001-N33P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N33P CAD Model

Description

The IXYS N33P is a medium popularity electronic component that belongs to the discrete semiconductor products category.

  • Category: This component is a single transistor in the IGBTs series.
  • Package: The N33P comes in a TO-3P-3 and SC-65-3 package and has a maximum power of 150W.
  • Reverse Recovery Time (trr): The reverse recovery time (trr) is 250ns.
  • IGBT Type: The IGBT type is not specified.
  • Voltage Collector Emitter Breakdown (Max): The voltage collector emitter breakdown (Max) is 330V and the current collector (Ic) (Max) is 85A.
  • Vce(on) (Max) @ Vge, Ic: The Vce(on) (Max) @ Vge, Ic is 3V @ 15V, 100A.
  • Gate Charge: The gate charge is 80nC.
  • Reliability: The N33P is a reliable component that can be used in various electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
600V, 20A Field Stop IGBT
Lowest to $1.4920
ECAD model for FGP20N60UFD
Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $0.6467
ECAD model for IKA06N60T
Infineon Technologies
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $3.3892
ECAD model for IKP01N120H2
Infineon Technologies
High Speed IGBT in NPT-technology
Lowest to $3.7475
ECAD model for SKW20N60HS
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention