EN
  • EN
  • DE
  • IT

UPA1902TE

Part No UPA1902TE
Manufacturer NEC
Catalog Electronic Wholesale
Description N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277472-UPA1902TE
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA1902TE CAD Model

Description

The UPA1902TE is a P-channel Power MOSFET manufactured by NEC. This MOSFET is designed for high-speed switching applications and features low on-state resistance, making it suitable for efficient power management circuits.

Applications:

  • DC-DC converters: Used in step-up and step-down converters to regulate voltage levels.
  • Load switches: Provides efficient power control in various electronic devices.
  • Power management in portable devices: Optimizes battery life in smartphones, tablets, and laptops.
  • Motor control circuits: Enables efficient control of small DC motors.
  • Backlight inverters: Driving the backlight of LCD screens.

Features:

  • Low on-state resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Surface mount package: Allows for compact circuit designs.
  • P-channel MOSFET: Provides a convenient configuration for certain power supply topologies.
  • High avalanche energy: Enhances robustness and reliability.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, leading to improved efficiency.
  • Fast switching: Low gate charge allows for high-frequency operation.
  • Compact design: Surface mount package minimizes board space requirements.
  • Improved thermal performance: Low RDS(on) reduces heat generation.
  • Enhanced reliability: High avalanche energy provides protection against voltage spikes.

Additional Details:

The UPA1902TE is typically available in a small surface mount package such as a SOT-23 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It is crucial to adhere to these maximum ratings to ensure reliable operation and prevent damage to the MOSFET. This device is suitable for low to medium power applications where efficiency and size are critical considerations. Applications should be carefully evaluated to ensure that the device's thermal limits are not exceeded, potentially requiring heat sinking or other thermal management techniques.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess