EN
  • EN
  • DE

MCC72-12IO1B

Part No MCC72-12IO1B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR DUAL 1200V TO240AA / SCR Module 1.2 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr IXYS
Package Bulk
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 115 A
Current - On State (It (RMS)) (Max) 180 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1700A, 1800A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-240AA
Base Product Number MCC72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names -MCC72-12IO1B
Standard Package 36
Win Source Part Number 1078035-MCC72-12IO1B
Ultra Librarian 3D Model Ultra Librarian MCC72-12IO1B CAD Model

Description

The MCC72-12IO1B is a thyristor module manufactured by IXYS. It's designed for phase control applications and features electrically isolated baseplate. The module is typically used in applications requiring controlled rectification and power control.

Applications:

  • AC motor drives
  • DC motor drives
  • Soft starters
  • Temperature controllers
  • Lighting control systems

Features:

  • Electrically isolated baseplate
  • High voltage capability (1200V)
  • High current capability (72A)
  • Low on-state voltage drop
  • High surge current capability

Benefits:

  • Provides reliable and efficient power control
  • Simplifies system design and assembly
  • Reduces the size and weight of equipment
  • Improves system performance and efficiency
  • Enhances system safety

Additional Details:

The MCC72-12IO1B is a phase control thyristor module with a repetitive peak reverse voltage (VRRM) of 1200V and a continuous forward current (IF(AV)) of 72A. The module has an electrically isolated baseplate, allowing for flexible mounting options. It is designed for operation in industrial environments and meets relevant safety standards. For proper operation and thermal management, refer to the IXYS datasheet.

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 1.2KV MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V 22A MODULE
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess