Products specifications

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Applications Flyback Converters
Voltage - Primary 33 ~ 57V
Voltage - Auxiliary 10.7V @ 50mA
Voltage - Isolation 1500Vrms
Inductance @ Frequency 24µH @ 100kHz
Frequency 250kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.650" L x 0.650" W (16.50mm x 16.50mm)
Height - Seated (Max) 0.413" (10.50mm)
Footprint 0.650" L x 0.875" W (16.50mm x 22.23mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian PAT6261.003NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
TRANSF PUSH PULL 10W 8CT:2CT
Need more? Email Us
ECAD model for PAG6356.082NLT
Pulse
XFMR FLYBACK 3UH SMD
Need more? Email Us
ECAD model for PAT6261.004NLT
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PE-68422NL
Pulse
XFRMR FLYBCK FOR 100KHZ SWITCHER
Lowest to $3.0707
ECAD model for PE-68414NL
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5100.005NLT
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0812CNLT
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PA0803NL
Wurth Electronics Inc
POWER OVER ETHERNET TRANSFORMER / TRANSFORMER
Lowest to $102.7364
ECAD model for 750311320
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0811CNL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention