Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 135477-MIC1810-5UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC1810-5UY-TR CAD Model

Description

Product Overview: MIC1810-5UY-TR by Microchip Technology

The MIC1810-5UY-TR is a robust and precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device plays a crucial role in system reliability by monitoring the power supply voltage of microcontrollers and digital systems, ensuring that the system operates within the specified voltage thresholds.

Key Features

  • Voltage Threshold: The MIC1810-5UY-TR comes with a preset threshold voltage of 5V, making it ideal for a wide range of applications that require a standard 5V supply voltage.
  • Reset Timeout: It features a 140 ms minimum reset timeout period, providing ample time for the system to stabilize before resuming operation after a voltage drop.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes very low power, helping to extend the battery life of portable devices.
  • Operating Temperature: The device is built to perform in a wide range of environmental conditions, with an operating temperature range from -40°C to +85°C.
  • Package: The MIC1810-5UY-TR is available in a compact SOT-23-3 package, making it suitable for space-constrained applications.

Applications

The MIC1810-5UY-TR is versatile and can be used in various applications, including:

  • Microcontroller systems
  • Computers and computer peripherals
  • Battery-powered equipment
  • Intelligent instruments
  • Portable electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC1810-5UY-TR is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronic products. With its precision voltage monitoring and robust design, this voltage supervisor ensures that your electronic systems operate reliably and safely, preventing data loss and hardware damage due to unexpected power fluctuations.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention