Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS
Packaging Tube
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 300% at 1mA
Current Transfer Ratio (Maximum) 30000% at 1mA
Turn On / Turn Off Time 8μs, 345μs
Input Type AC, DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 100mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1195901-LDA110
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDA110 CAD Model

Description

The IXYS LDA110 is an isolator available in a 6-DIP package.

  • Package: 6-DIP
  • Maximum Output Voltage: 30V
  • Current Transfer Ratio: 300% @ 1mA, Maximum 30000% @ 1mA
  • Current Forward: 100mA
  • Vce Saturation: 1V
  • Supply and Demand Status: Limited
  • Manufacturer Pack: 50 pieces
  • Manufacturer: IXYS

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.2807
ECAD model for 6N139S-TA1-L
Toshiba Semiconductor and Storage
Lowest to $2.1513
ECAD model for TLP184(Y,SE(T
Toshiba Semiconductor and Storage
Lowest to $1.5272
ECAD model for TLP732(D4-GB,F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP531(BL-TP1
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP / Optoisolator Darlington Output 5000Vrms 1 Channel
Need more? Email Us
ECAD model for PC853X
IXYS
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for LDA110
Toshiba Semiconductor and Storage
Lowest to $0.2333
ECAD model for TLP185(GRH-TL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP385(GRL-TPL
Pulse A Technitrol Company
Need more? Email Us
ECAD model for T1007T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention