The 6N139S-TA1-L is a high-speed optocoupler manufactured by Lite-On Inc. It consists of an AlGaAs LED optically coupled to a high-gain integrated photodetector. This configuration provides excellent AC and DC performance and offers high common-mode transient immunity.
Applications
- High-speed logic interfacing.
- Isolated data transmission.
- Computer-peripheral interface.
- Microprocessor system interface.
- Digital logic ground isolation.
- Pulse transformer replacement.
- Wide bandwidth analog signal isolation.
Features
- High speed: Data transfer rates up to 1 Mbps.
- High common-mode transient immunity: > 10,000 V/μs.
- Guaranteed performance over temperature: 0°C to 70°C.
- Wide supply voltage range: 4.5 V to 5.5 V.
- Open collector output.
- Safety approvals: UL, CSA, VDE, and CQC.
- Surface mount package.
Benefits
- Provides electrical isolation and noise immunity.
- Enables high-speed data transmission between circuits with different ground potentials.
- Reduces ground loops and improves system performance.
- Protects sensitive circuits from high voltages and transients.
- Offers reliable performance in harsh industrial environments.
Additional Details
The 6N139S-TA1-L optocoupler utilizes an integrated photodetector, which significantly enhances its speed and performance compared to traditional transistor-based optocouplers. The open-collector output allows for flexible interfacing with various logic families. The high common-mode transient immunity ensures reliable data transmission in noisy environments where voltage transients are present. This optocoupler is commonly used in applications where high-speed data transfer and electrical isolation are critical. The AlGaAs LED provides efficient light emission, while the integrated photodetector ensures high sensitivity and fast response times. The surface mount package allows for compact designs and automated assembly. The 6N139S series is a popular choice for industrial automation, communication systems, and other applications that require robust and reliable isolation. When designing with the 6N139S-TA1-L, it is important to consider the proper biasing of the LED and the pull-up resistor value for the open-collector output. Proper application can significantly enhance system performance and reliability. The device adheres to industry safety standards and offers a safe and reliable solution for electrical isolation.