EN
  • EN
  • DE
  • IT

T1007T

Part No T1007T
Manufacturer Pulse A Technitrol Company
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0619+
Reference case module
Manufacturer Pulse A Technitrol Company
Manufacturer Homepage www.pulseeng.com
Win Source Part Number 749694-T1007T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1007T CAD Model

Description

The T1007T is a discrete LAN transformer module manufactured by Pulse A Technitrol Company. This module is designed for Ethernet applications, providing signal isolation and impedance matching between the Ethernet PHY and the network cable.

Applications

  • Ethernet network interfaces
  • Local area networks (LANs)
  • Network interface cards (NICs)
  • Embedded Ethernet devices
  • Industrial Ethernet

Features

  • Designed for 10/100Base-T Ethernet
  • Isolation voltage: Typically 1500Vrms
  • Complies with IEEE 802.3 standards
  • Low profile surface mount package
  • RoHS compliant

Benefits

  • Provides electrical isolation for network devices.
  • Matches impedance for optimal signal transfer.
  • Protects equipment from voltage surges and transients.
  • Meets industry standards for Ethernet connectivity.
  • Simplifies PCB design with integrated solution.

Additional Details

The T1007T LAN transformer module is designed to provide the necessary electrical isolation and impedance matching for Ethernet network interfaces. The isolation voltage ensures that the Ethernet PHY is protected from voltage surges and transients on the network cable. The impedance matching optimizes signal transfer, minimizing signal reflections and ensuring reliable data transmission.

The T1007T is compliant with IEEE 802.3 standards for Ethernet connectivity, ensuring interoperability with other network devices. The low profile surface mount package allows for easy integration into space-constrained designs. The module is RoHS compliant, meeting environmental regulations.

The T1007T LAN transformer offers reliable performance and is a suitable choice for Ethernet applications that require galvanic isolation and signal integrity. It helps in preventing ground loops and noise coupling between the network and the connected device. Pulse A Technitrol Company is a well-known manufacturer in the magnetics industry.

When integrating the T1007T transformer, it's essential to follow the manufacturer's recommended PCB layout guidelines to minimize signal interference and ensure optimal performance. The module should be placed close to the Ethernet PHY to reduce trace lengths. Also, ensure that proper decoupling capacitors are used near the module's power supply pins. The T1007T aids in ensuring robust Ethernet connectivity.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3305 $92.6610
4+ $38.0157 $152.0628
5+ $36.8272 $184.1360
7+ $35.6398 $249.4786
9+ $34.4513 $310.0617
12+ $30.8870 $370.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess