EN
  • EN
  • DE
  • IT

ATAVRTEMPSENSORX

Part No ATAVRTEMPSENSORX
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description KIT DEV PLATFORM XPLAIN SERIES / AT30TS750, AT30TSE002B Sensors Xplained Temperature Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series Sensors Xplained
Package Box
Sensor Type Temperature
Supplied Contents Board(s)
Utilized IC / Part AT30TS750, AT30TSE002B
Base Product Number ATAVRTEMPSENSOR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342513-ATAVRTEMPSENSORX
Ultra Librarian 3D Model Ultra Librarian ATAVRTEMPSENSORX CAD Model

Description

The ATAVRTEMPSENSORX from Microchip Technology is a comprehensive and versatile temperature sensing solution designed for developers and engineers who require accurate temperature monitoring in their applications. This kit is ideal for prototyping and testing temperature-related features in a range of electronic products.

Key Features

  • High Precision: The kit includes a high-accuracy temperature sensor that ensures reliable measurements, making it suitable for applications where precision is critical.
  • Easy Integration: Designed with simplicity in mind, the ATAVRTEMPSENSORX can be easily integrated into existing systems, allowing for quick deployment in various projects.
  • Flexible Connectivity: It offers multiple connectivity options, enabling it to interface with a variety of microcontrollers and processors.
  • Robust Software Support: Microchip Technology provides robust software libraries and code examples, which significantly reduce development time and effort.

Applications

The ATAVRTEMPSENSORX kit is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Automotive systems
  • Medical devices

Package Contents

The kit includes everything needed to start developing with the temperature sensor:

  • Temperature sensor module
  • Interface cables
  • Documentation and user guide
  • Access to software libraries and tools

Technical Specifications

The ATAVRTEMPSENSORX boasts impressive technical specifications that cater to the needs of demanding applications:

  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Accuracy: ±0.5°C (typical)
  • Communication Interface: I2C/SPI (selectable)
  • Operating Temperature Range: -40°C to +125°C

With the ATAVRTEMPSENSORX, Microchip Technology continues its tradition of providing high-quality, reliable components for the electronics industry. This temperature sensor kit is an essential tool for any professional looking to implement accurate temperature sensing in their projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess