The TLP185(GRH-TL is a high-isolation, small outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode (LED) optically coupled to a phototransistor. This configuration provides electrical isolation between the input and output circuits, making it suitable for applications requiring safety and noise immunity.
Applications
- Programmable logic controllers (PLCs)
- Inverter circuits
- Switching power supplies
- Industrial control equipment
- Measurement equipment
- Office automation equipment
Features
- High isolation voltage: Provides high electrical isolation between input and output.
- Small outline package: Saves board space in compact applications.
- High current transfer ratio (CTR): Provides efficient signal transfer.
- Low input current: Requires a low input current for operation.
- High switching speed: Supports high-speed signal transmission.
- RoHS compliant: Compliant with RoHS environmental regulations.
Benefits
- Enhanced safety: High isolation voltage provides enhanced safety in hazardous environments.
- Improved noise immunity: Electrical isolation minimizes noise interference.
- Space-saving design: Small outline package allows for compact designs.
- Efficient signal transfer: High CTR provides efficient signal transfer with low input current.
- Versatile applications: Suitable for a wide range of industrial and commercial applications.
Additional Details
The TLP185(GRH-TL features a minimum isolation voltage of 3750Vrms. The current transfer ratio (CTR) varies with the input current and temperature. The forward voltage of the LED is typically around 1.2V. The collector-emitter breakdown voltage of the phototransistor is typically greater than 80V. This photocoupler comes in a 4-pin SO4 package. The operating temperature range typically spans from -55°C to +110°C. It is commonly used for isolating digital signals in noisy environments and providing safety isolation in high-voltage applications.