EN
  • EN
  • DE

1CBLK

Part No 1CBLK
Manufacturer E-Switch
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGULAR BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular, Concave
Color Black
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 9.40mm L x 4.50mm W x 9.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375934-1CBLK
Ultra Librarian 3D Model Ultra Librarian 1CBLK CAD Model

Description

The E-Switch 1375934-1CBLK is a switch accessory cap manufactured by.

  • Color: Black
  • Switch Type: Pushbutton
  • For Use With: PBH and TL Series Switches
  • Shape: Rectangular, Concave
  • Mounting Type: Snap Fit
  • Illumination: Non-Illuminated
  • Packaging: Bulk
  • Status: Active
  • Size: 9.40mm L x 4.50mm W x 9.00mm H
  • ECCN: EAR99
  • REACH: Not Affected

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
Honeywell
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLUE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess