EN
  • EN
  • DE

KD1084AD2M15

Part No KD1084AD2M15
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 1.5 V
Input Bias Current 5 mA
Max Input Voltage 12 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 5 A
Output Type Fixed
Output Voltage 1.5 V
RoHS Non-Compliant
Win Source Part Number 1042708-KD1084AD2M15
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD1084AD2M15 CAD Model

Description

The KD1084AD2M15 is a highly efficient and reliable voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and performance-oriented components. This particular model is part of the KD1084 series, which are low-dropout (LDO) linear regulators offering a blend of low voltage drop and high current capability.

Key Features

  • Output Voltage: The KD1084AD2M15 provides a fixed output voltage of 1.5V, which is ideal for stabilizing and regulating voltage in various electronic applications.
  • High Current Output: With the ability to deliver up to 5A of continuous output current, this regulator can support components that require a substantial amount of power.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered devices.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Adjustable Output: While the KD1084AD2M15 is designed to provide a fixed output, the series also includes versions that allow for adjustable output voltages, making them versatile for different design needs.

Applications

The KD1084AD2M15 is suitable for a wide range of applications, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • High-efficiency post-regulation for switching supplies
  • Battery-powered devices
  • Linear power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The KD1084AD2M15, like all ST components, is subjected to rigorous testing and quality control processes to ensure reliability and performance in the field. This product is a testament to STMicroelectronics' dedication to providing solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess