Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 16A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 330mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 43nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2530pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191285-IXTP450P2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXTP450P2 CAD Model

Description

The IXYS MOSFET is a high-performance N-channel transistor designed for use in a variety of applications.

  • Vds - Drain-Source Breakdown Voltage: 500V
  • Id - Continuous Drain Current: 16A
  • Rds On (Maximum) @ Id, Vgs: 330mOhm @ 8A, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4.5V @ 250μA
  • Input Capacitance (Ciss) (Maximum) @ Vds: 2530pF @ 25V
  • Package: TO-220-3
  • Power Dissipation (Maximum): 300W
  • Operating Temperature: -55°C to 150°C
  • Pack Quantity: 50

You May Also Be Interested in

Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0393 $56.1572
10+ $11.5194 $115.1940
16+ $11.1595 $178.5520
21+ $10.7995 $226.7895
27+ $10.4395 $281.8665
36+ $9.3595 $336.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention