Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1000V
Id - Continuous Drain Current 800mA
Rds On (Maximum) at Id, Vgs 21Ohm at 400mA, 0V
Gate Charge (Qg) (Maximum) at Vgs 14.6nC at 5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 325pF at 25V
FET Feature Depletion Mode
Power Dissipation (Maximum) 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191272-IXTP08N100D2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTP08N100D2 CAD Model

Description

IXTP08N100D2 is an N-Channel MOSFET transistor from IXYS that operates in depletion mode.

  • Breakdown Voltage: 1000V
  • Continuous Drain Current: 800mA
  • Power Dissipation (Max): 60W
  • Package: TO-220AB
  • Manufacturer Package: TO-220-3
  • Gate-Source Voltage (Max): ±20V
  • Gate Charge (Qg) (Max): 14.6nC @ 5V
  • Input Capacitance (Ciss) (Max): 325pF @ 25V
  • Package Type: Tube
  • Mounting Style: Through-Hole

You May Also Be Interested in

STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2072 $64.8648
22+ $5.9137 $130.1014
34+ $5.7288 $194.7792
47+ $5.5440 $260.5680
61+ $5.3593 $326.9173
81+ $4.8049 $389.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention