Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFAST
Part Status Obsolete(EOL)
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Power - Max 250W
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 50A
Current - Collector Cutoff (Maximum) 200μA
Input Capacitance (Cies) @ Vce 4.1nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Manufacturer Package SOT-227B
Win Source Part Number 1191205-IXGN50N60BD2
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXGN50N60BD2
Introduction Date September 22, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXGN50N60BD2 CAD Model

Description

The IXGN50N60BD2 by IXYS is a HiPerFAST series power transistor that has a maximum power rating of 250W and a collector current of 75A.

  • Voltage Breakdown: 600V
  • Collector Cutoff: 200μA
  • Configuration: Single
  • Input Capacitance: 4.1nF @ 25V
  • Package: SOT-227-4, miniBLOC
  • Mounting: Chassis-Mounted
  • Status: Obsolete
  • Applications: Power supplies, motor control, and renewable energy

You May Also Be Interested in

Infineon Technologies
Lowest to $100.6356
ECAD model for FS35R12YT3
Siemens
IGBT Power Module (Solderable Power module 3-phase full-bridge Including fast free-wheel diodes)
Need more? Email Us
ECAD model for BSM150GT120DN2
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
ECAD model for NXH35C120L2C2S1G
Others
Trans IGBT Module N-CH 600V 20A 100000mW 24-Pin ECONO2-5
Lowest to $127.0825
ECAD model for BSM15GP60
eupec GmbH
IGBT-Wechselrichter / IGBT-inverter
Need more? Email Us
ECAD model for FZ1200R17KE3
IXYS
HiPerFASTTM IGBT | IGBT FAST 600V 200A SOT-227B
Need more? Email Us
ECAD model for IXGN200N60B
STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
ECAD model for A1C15S12M3-F
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
ECAD model for MG150HF12MRC2
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
ECAD model for MKI100-12F8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention