EN
  • EN
  • DE

NXH35C120L2C2S1G

Part No NXH35C120L2C2S1G
Manufacturer ON Semiconductor
Catalog IGBTs - Modules
Description IGBT MOD 1200V 35A 26DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr onsemi
Series -
Package Tube
Product Status Active
IGBT Type -
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 35 A
Power - Max 20 mW
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 35A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 8.33 nF @ 20 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.199", 47.20mm)
Supplier Device Package 26-DIP
Base Product Number NXH35
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1373011-NXH35C120L2C2S1G
Ultra Librarian 3D Model Ultra Librarian NXH35C120L2C2S1G CAD Model

Description

The NXH35C120L2C2S1G is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance module is specifically engineered to meet the demanding requirements of modern power electronic applications, including motor drives, inverters, UPS systems, and power supplies.

Key Features

  • High Current Capability: The NXH35C120L2C2S1G is capable of handling high current loads, making it suitable for heavy-duty applications.
  • Low Power Loss: Designed with efficiency in mind, this IGBT module exhibits low power loss, which translates to better energy savings and reduced heat generation.
  • High Switching Speed: The device offers fast switching speeds, which is essential for applications requiring quick response times and high-frequency operation.
  • Robust Thermal Management: With an excellent thermal performance, the NXH35C120L2C2S1G ensures reliable operation even under high temperature environments.
  • Enhanced Durability: ON Semiconductor's commitment to quality means this IGBT module is built to last, with a strong resistance to mechanical stress and environmental factors.

Technical Specifications

Parameter Value
Configuration Dual
Collector-Emitter Voltage (VCE) 1200V
Collector Current (IC) 35A
Power Dissipation (PD) Specified by Manufacturer
Operating Temperature -40°C to +150°C

The NXH35C120L2C2S1G from ON Semiconductor is more than just a component; it's a solution that drives efficiency and reliability in sophisticated power management systems. By integrating this IGBT module into your design, you can expect improved performance, lower operational costs, and a product that stands the test of time.

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess