Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Status Obsolete
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 200A
Maximum Power 600W
Vce(on) (Maximum) at Vge, Ic 2.1V at 15V, 120A
Current - Collector Cutoff (Maximum) 200μA
Input Capacitance (Cies) at Vce 11nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Family Part Number IXG*200N60
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1191203-IXGN200N60B
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXGN200N60B CAD Model

Description

The IXYS IXGN200N60B is an obsolete electronic component with a medium popularity.

  • Mounting Configuration: Single configuration chassis mount
  • Input: Standard input
  • IGBT Type: PT
  • NTC Thermistor: No NTC thermistor
  • Manufacturer Homepage: www.ixys.com
  • Maximum Power: 600W
  • Voltage Collector Emitter Breakdown: 600V
  • Current Collector Cutoff: 200μA

You May Also Be Interested in

STMicroelectronics
IGBT MOD 1200V 15A ACEPACK1 / IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200 V 15 A 142.8 W Chassis Mount ACEPACK™ 1
Need more? Email Us
ECAD model for A1C15S12M3-F
eupec GmbH
EconoPACK3 with fast trench/fieldstop IGBT and EmCon3 diode
Lowest to $153.8888
ECAD model for FS200R06KE3
IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
ECAD model for IXXN200N60C3H1
Infineon Technologies
IGBT MODULE
Need more? Email Us
ECAD model for BSM20GD60DLC
eupec GmbH
IGBT-modules
Lowest to $84.3054
ECAD model for FP50R12KT3
Siemens
IGBT Power Module (Solderable Power module 3-phase full-bridge Including fast free-wheel diodes)
Need more? Email Us
ECAD model for BSM150GT120DN2
Infineon Technologies
Lowest to $100.6356
ECAD model for FS35R12YT3
Infineon Technologies
IGBT MODULE
Need more? Email Us
ECAD model for FZ1800R12KL4C
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
ECAD model for F3L25R12W1T4B27BOMA1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention