EN
  • EN
  • DE

BSM15GP60

Part No BSM15GP60
Manufacturer Others
Catalog IGBTs - Modules
Description Trans IGBT Module N-CH 600V 20A 100000mW 24-Pin ECONO2-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Family Name BSM15GP60
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Hungary
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Win Source Part Number 83082-BSM15GP60
Ultra Librarian 3D Model Ultra Librarian BSM15GP60 CAD Model

Description

The BSM15GP60 is a compact and efficient IGBT module suited for low to moderate power applications with a voltage capacity of 600V and a current rating of 15A.

Features and Benefits:

  • 600V Voltage Rating: Suitable for a wide range of low-voltage applications.
  • Compact Size: Allows for efficient space management in devices.
  • Reliable Performance: Consistent operation in moderate power scenarios.

Applications:

  • HVAC Systems
  • Consumer Electronics
  • Small Motor Controls
  • Light Industrial Machines

This module is ideal for low-to-mid-level power electronic applications where space and efficiency are important.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 50A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MODULE 600V 50A 250W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 1150W
Lowest to $124.5402

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4665 $113.4665
2+ $109.8063 $219.6126
3+ $106.1461 $318.4383
4+ $95.1655 $380.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess